Pelican Products, Inc. Sabrelite 2000 Flashlight, Carded; Flashlight Type Pelican Products 2000C

Description
SABRELITE 2000 FLASHLIGHT, CARDED; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:53lm; Power Source:C Batteries x 3; Flashlight Body Material:ABS (Acrylonitrile Butadiene Styrene); Product Range:-; Length:7.79" RoHS Compliant: NA
Datasheet
Description
SABRELITE 2000 FLASHLIGHT, CARDED; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:53lm; Power Source:C Batteries x 3; Flashlight Body Material:ABS (Acrylonitrile Butadiene Styrene); Product Range:-; Length:7.79" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sabrelite 2000 Flashlight, Carded; Flashlight Type Pelican Products - 52T9156 - Newark, An Avnet Company
Chicago, IL, United States
Sabrelite 2000 Flashlight, Carded; Flashlight Type Pelican Products
52T9156
Sabrelite 2000 Flashlight, Carded; Flashlight Type Pelican Products 52T9156
SABRELITE 2000 FLASHLIGHT, CARDED; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:53lm; Power Source:C Batteries x 3; Flashlight Body Material:ABS (Acrylonitrile Butadiene Styrene); Product Range:-; Length:7.79" RoHS Compliant: NA

SABRELITE 2000 FLASHLIGHT, CARDED; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:53lm; Power Source:C Batteries x 3; Flashlight Body Material:ABS (Acrylonitrile Butadiene Styrene); Product Range:-; Length:7.79" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 52T9156
Product Name Sabrelite 2000 Flashlight, Carded; Flashlight Type Pelican Products
Flashlight Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1268973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
Aluminum Flashlight- 3 AAA - DWHT70645 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Power Source Battery
Battery Size AAA
Lamp Type LED
View Details