Airotronics Relay Timer TGQB

Description
The TGQB is a recycle timer with a selectable cycle length and adjustable "On" time as a percentage of the total cycle from 1% to 99%. Available relay ratings of 10 amps. Relay common is internally connected to the input voltage terminal to minimize terminal count. Adjustment potentiometer is separate from the module to allow for panel mounting.
Datasheet
Description
The TGQB is a recycle timer with a selectable cycle length and adjustable "On" time as a percentage of the total cycle from 1% to 99%. Available relay ratings of 10 amps. Relay common is internally connected to the input voltage terminal to minimize terminal count. Adjustment potentiometer is separate from the module to allow for panel mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Timer - TGQB - Airotronics
Cazenovia, NY, USA
Relay Timer
TGQB
Relay Timer TGQB
The TGQB is a recycle timer with a selectable cycle length and adjustable "On" time as a percentage of the total cycle from 1% to 99%. Available relay ratings of 10 amps. Relay common is internally connected to the input voltage terminal to minimize terminal count. Adjustment potentiometer is separate from the module to allow for panel mounting.

The TGQB is a recycle timer with a selectable cycle length and adjustable "On" time as a percentage of the total cycle from 1% to 99%. Available relay ratings of 10 amps. Relay common is internally connected to the input voltage terminal to minimize terminal count. Adjustment potentiometer is separate from the module to allow for panel mounting.

Supplier's Site Datasheet

Technical Specifications

  Airotronics
Product Category Digital Timers
Product Number TGQB
Product Name Relay Timer
Operating Temperature -13 to 149 F (-25 to 65 C)
Instrument Type Timer
Technology Electronic
Number of Functions Single
Direction Up Count
Unlock Full Specs
to access all available technical data

Similar Products

Timer, 8925D Series - 8925D - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.91 - Electronic staircase timer 16A - 149182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Time Switches - 8619839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details