Airotronics Relay Timer TGMVB

Description
TGMVB series Cube Relay Delay on Break timers are a unique combination of digital CMOS timing circuitry with a relay output in a compact 2" x 2" configuration. They are for use in applications where the control voltage is different to the input voltage. These units provide the same functional performance as plug-in relay timers, but at significant cost savings. The TGMVB has the relay common hooked to the hot or (+).
Datasheet
Description
TGMVB series Cube Relay Delay on Break timers are a unique combination of digital CMOS timing circuitry with a relay output in a compact 2" x 2" configuration. They are for use in applications where the control voltage is different to the input voltage. These units provide the same functional performance as plug-in relay timers, but at significant cost savings. The TGMVB has the relay common hooked to the hot or (+).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Timer - TGMVB - Airotronics
Cazenovia, NY, USA
Relay Timer
TGMVB
Relay Timer TGMVB
TGMVB series Cube Relay Delay on Break timers are a unique combination of digital CMOS timing circuitry with a relay output in a compact 2" x 2" configuration. They are for use in applications where the control voltage is different to the input voltage. These units provide the same functional performance as plug-in relay timers, but at significant cost savings. The TGMVB has the relay common hooked to the hot or (+).

TGMVB series Cube Relay Delay on Break timers are a unique combination of digital CMOS timing circuitry with a relay output in a compact 2" x 2" configuration. They are for use in applications where the control voltage is different to the input voltage. These units provide the same functional performance as plug-in relay timers, but at significant cost savings. The TGMVB has the relay common hooked to the hot or (+).

Supplier's Site Datasheet

Technical Specifications

  Airotronics
Product Category Digital Timers
Product Number TGMVB
Product Name Relay Timer
Operating Temperature -13 to 149 F (-25 to 65 C)
Instrument Type Timer
Technology Electronic
Number of Functions Single
Direction Up Count
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7AM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.11 - Electronic staircase timer 16 A - 141182300300 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Time Switches - 7739099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details