Airotronics Relay Timer TGCMLB

Description
TGCMLB series Cube Relay timers are a unique combination of RC (resistor-capacitor) timing with a 12 amp relay output in a 2" x 2"configuration without heat sinking. For users of solid state timers of this type, the TGCMLB provides equal performance with the additional benefits of no leakage in the "Off" state.
Datasheet
Description
TGCMLB series Cube Relay timers are a unique combination of RC (resistor-capacitor) timing with a 12 amp relay output in a 2" x 2"configuration without heat sinking. For users of solid state timers of this type, the TGCMLB provides equal performance with the additional benefits of no leakage in the "Off" state.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Timer - TGCMLB - Airotronics
Cazenovia, NY, USA
Relay Timer
TGCMLB
Relay Timer TGCMLB
TGCMLB series Cube Relay timers are a unique combination of RC (resistor-capacitor) timing with a 12 amp relay output in a 2" x 2"configuration without heat sinking. For users of solid state timers of this type, the TGCMLB provides equal performance with the additional benefits of no leakage in the "Off" state.

TGCMLB series Cube Relay timers are a unique combination of RC (resistor-capacitor) timing with a 12 amp relay output in a 2" x 2"configuration without heat sinking. For users of solid state timers of this type, the TGCMLB provides equal performance with the additional benefits of no leakage in the "Off" state.

Supplier's Site Datasheet

Technical Specifications

  Airotronics
Product Category Digital Timers
Product Number TGCMLB
Product Name Relay Timer
Operating Temperature -13 to 149 F (-25 to 65 C)
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Direction Up Count
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Panel Mount Timer, TH Series - TH-7AM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.11 - Electronic staircase timer 16 A - 141182300300 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Time Switches - 2325718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details