The TGCB-E Relay Timer from Airotronics is designed for delay on make applications, providing precise timing accuracy across three selectable ranges: 0.1 to 102.3 seconds, 1 to 1023 seconds, and 10 to 10230 seconds. It features a 10-position binary dipswitch for easy programming and is compactly encapsulated in a 2.5" x 2.5" housing. The timer supports relay output ratings of 6, 10, and 20 amps, with no minimum load requirement and no leakage in the normally open position. It operates within a supply voltage range of 12, 24, 120, or 230 VAC and 12 or 24 VDC, with reverse polarity and transient protection. The device is rated for a storage temperature of -40°C to +85°C and an operating temperature of -25°C to +65°C, ensuring reliability in various environments. The TGCB-E is suitable for applications requiring accurate timing control and is tested for operational reliability before shipping.
TGCB series Cube Relay Delay on Make timers are a unique combination of digital CMOS timing circuitry with a relay output in a compact 2" x 2" configuration. These units provide the same functional performance as plug-in relay timers, at significant cost savings. The relay common is internally connected to (+) or hot.
| Airotronics | |
|---|---|
| Product Category | Digital Timers |
| Product Number | TGCB-E |
| Product Name | Relay Timer |
| Operating Temperature | -13 to 149 F (-25 to 65 C) |
| Instrument Type | Timer |
| Technology | Electronic |
| Number of Functions | Single |
| Direction | Up Count |