Airotronics Solid State Timer MC337 Series

Description
MC337 series is a microprocessor-based recycle timer with solid state output, independent ON time / OFF time dipswitch adjustments and LED indicator. Provides timed sequencing of functions such as liquid dispensing, moisture purging, stirring, controlled lighting, feed distribution, water and air circulation, and many more. Available with On/Off Delay or Off/On Delay. Features: Microprocessor-based accurate timing Binary dipswitch adjustable Wide selection of time ranges for both on and off times Wide selection of AC and DC input voltages Encapsulated circuitry for protection in harsh and humid environments 100% Operational testing RoHS compliance available
Datasheet
Description
MC337 series is a microprocessor-based recycle timer with solid state output, independent ON time / OFF time dipswitch adjustments and LED indicator. Provides timed sequencing of functions such as liquid dispensing, moisture purging, stirring, controlled lighting, feed distribution, water and air circulation, and many more. Available with On/Off Delay or Off/On Delay. Features: Microprocessor-based accurate timing Binary dipswitch adjustable Wide selection of time ranges for both on and off times Wide selection of AC and DC input voltages Encapsulated circuitry for protection in harsh and humid environments 100% Operational testing RoHS compliance available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Timer - MC337 Series - Airotronics
Cazenovia, NY, USA
Solid State Timer
MC337 Series
Solid State Timer MC337 Series
MC337 series is a microprocessor-based recycle timer with solid state output, independent ON time / OFF time dipswitch adjustments and LED indicator. Provides timed sequencing of functions such as liquid dispensing, moisture purging, stirring, controlled lighting, feed distribution, water and air circulation, and many more. Available with On/Off Delay or Off/On Delay. Features: Microprocessor-based accurate timing Binary dipswitch adjustable Wide selection of time ranges for both on and off times Wide selection of AC and DC input voltages Encapsulated circuitry for protection in harsh and humid environments 100% Operational testing RoHS compliance available

MC337 series is a microprocessor-based recycle timer with solid state output, independent ON time / OFF time dipswitch adjustments and LED indicator.

Provides timed sequencing of functions such as liquid dispensing, moisture purging, stirring, controlled lighting, feed distribution, water and air circulation, and many more.

Available with On/Off Delay or Off/On Delay.

Features:

  • Microprocessor-based accurate timing
  • Binary dipswitch adjustable
  • Wide selection of time ranges for both on and off times
  • Wide selection of AC and DC input voltages
  • Encapsulated circuitry for protection in harsh and humid environments
  • 100% Operational testing
  • RoHS compliance available
Supplier's Site Datasheet

Technical Specifications

  Airotronics
Product Category Digital Timers
Product Number MC337 Series
Product Name Solid State Timer
Features Audible or Visual Alarms
Operating Temperature -13 to 140 F (-25 to 60 C)
Instrument Type Timer
Technology Electronic
Number of Functions Single
Unlock Full Specs
to access all available technical data

Similar Products

Timer, 8925D Series - 8925D - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
Clocks - 2486685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Type 14.11 - Electronic staircase timer 16 A - 141182300300 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details