Airotronics Microcontroller Counter Timer MC w/ Relay Output

Description
The MC series Coin Counting Timers combine a Single Shot timing mode and coin counting capability with microprocessor technology for reliability and accuracy. Two 4-position binary dipswitches allow users to select the number of coins as well as the time period. The switches can accommodate from 1 to 15 coins and accurately set time periods from .5 to 7.5 minutes with excellent repeatability. Options include an accumulation function, a last-coin alarm or an output to a coin counter. When required, the unit can be supplied with a fixed factory-set coin count or time period. MC series coin counters come complete with a relay capable of switching loads up to 20 amps, 1.5HP. The electronic components are encapsulated in a 2.5" square package for protection from the elements.
Datasheet
Description
The MC series Coin Counting Timers combine a Single Shot timing mode and coin counting capability with microprocessor technology for reliability and accuracy. Two 4-position binary dipswitches allow users to select the number of coins as well as the time period. The switches can accommodate from 1 to 15 coins and accurately set time periods from .5 to 7.5 minutes with excellent repeatability. Options include an accumulation function, a last-coin alarm or an output to a coin counter. When required, the unit can be supplied with a fixed factory-set coin count or time period. MC series coin counters come complete with a relay capable of switching loads up to 20 amps, 1.5HP. The electronic components are encapsulated in a 2.5" square package for protection from the elements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller Counter Timer - MC w/ Relay Output - Airotronics
Cazenovia, NY, USA
Microcontroller Counter Timer
MC w/ Relay Output
Microcontroller Counter Timer MC w/ Relay Output
The MC series Coin Counting Timers combine a Single Shot timing mode and coin counting capability with microprocessor technology for reliability and accuracy. Two 4-position binary dipswitches allow users to select the number of coins as well as the time period. The switches can accommodate from 1 to 15 coins and accurately set time periods from .5 to 7.5 minutes with excellent repeatability. Options include an accumulation function, a last-coin alarm or an output to a coin counter. When required, the unit can be supplied with a fixed factory-set coin count or time period. MC series coin counters come complete with a relay capable of switching loads up to 20 amps, 1.5HP. The electronic components are encapsulated in a 2.5" square package for protection from the elements.

The MC series Coin Counting Timers combine a Single Shot timing mode and coin counting capability with microprocessor technology for reliability and accuracy. Two 4-position binary dipswitches allow users to select the number of coins as well as the time period. The switches can accommodate from 1 to 15 coins and accurately set time periods from .5 to 7.5 minutes with excellent repeatability. Options include an accumulation function, a last-coin alarm or an output to a coin counter. When required, the unit can be supplied with a fixed factory-set coin count or time period. MC series coin counters come complete with a relay capable of switching loads up to 20 amps, 1.5HP. The electronic components are encapsulated in a 2.5" square package for protection from the elements.

Supplier's Site Datasheet

Technical Specifications

  Airotronics
Product Category Digital Timers
Product Number MC w/ Relay Output
Product Name Microcontroller Counter Timer
Operating Temperature -13 to 149 F (-25 to 65 C)
Instrument Type Counter; Timer; Counter / Timer Combination
Technology Electronic
Number of Functions Multi
Direction Up Count
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 8215042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details
Type 14.81 - Electronic staircase timer 16A - 148182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details