The MX32 Series from Trimax Circuit Protectors includes automatic or modified reset circuit breakers specifically designed for automotive and marine applications. These single pole thermal breakers utilize a "snap-action" bi-metallic element to disconnect the load when an overload condition is detected. Current ratings range from 5A to 50A, with operating voltages of 12VDC and 24VDC. The breakers are available with bronze or tinned blade connectors and come in various colors including Silver, Red, Blue, Yellow, Coffee, and Cyan. They feature an insulation resistance of 100M,Ѷ and can operate within a temperature range of -23°C to 65°C, with a storage temperature capability of -29°C to 93°C. The MX32 Series is suitable for a variety of applications, including trucks, buses, RVs, trolling motors, battery chargers, and emergency equipment. The universal circuit protector connections allow for customizable blade sizing to fit specific applications.
MX31 Series are ruggedly designed automatic and manual reset circuit protectors for demanding applications within the automotive, marine and lawn-and-garden industries, to name just a few. The MX31 is a low-voltage breaker which operates on the "snap-action" bi-metallic element principle. When an overload reaches the calibrated trip point of the bi-metal element, the contacts snap open, disconnecting the load.
Designed for off-road vehicles, buses, RVs, trolling motors, and other battery-powered machines with rugged applications. The MX39 Series are miniature circuit protectors with choice of automatic reset, modified reset or manual reset. Designed for the automotive and marine industries and made to fit standard AFC/ATO fuse panels. Compatible with Type 280 fuse blocks using .32" / 8.1mm centering spacing. Colored plastic case indicates amp rating.
Designed for off-road vehicles, buses, RVs, trolling motors, and other battery-powered machines with rugged applications. MX38 Series are automatic, modified and manual reset circuit protectors designed for various automotive and marine applications. The MX38 is a single pole, thermal type low-voltage breaker which operates on the "snap-action" bi-metallic element principle. When an overload reaches the calibrated trip point of the bi-metal element, the contacts snap open, disconnecting the load.
Designed for off-road vehicles, buses, RVs, trolling motors, and other battery-powered machines with rugged applications. MX36-GCA Series offers three types of surface mount high-amp circuit breakers. All are waterproof and meet IP67 standards. MX36-GCA (shown): Type III, manual reset with switch, available with current ratings from 25-200Am
The MX32 Series are automatic or modified reset circuit protectors designed for the automotive and marine industries and made to fit standard AFC/ATO fuse panels. The MX32 is a single pole thermal type low-voltage breaker which operates on the "snap-action" bi-metallic element principle. When an overload reaches the calibrated trip point of the bi-metal element, the contacts snap open, disconnecting the load.
Designed for off-road vehicles, buses, RVs, trolling motors, and other battery-powered machines with rugged applications. MX36-GCB Series offers three types of panel mount high-amp circuit breakers. All are waterproof and meet IP67 standards. MX36-GCB (shown): Type III, manual reset with switch, available with current ratings from 25-180Amps
| Trimax Circuit Protectors | Trimax Circuit Protectors | Trimax Circuit Protectors | Trimax Circuit Protectors | Trimax Circuit Protectors | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | Automotive | Automotive | Automotive | Automotive | Automotive |
| Product Name | Auto, Manual Reset Circuit Breakers | Type 280 Fuse Block Circuit Breakers | SAE Standard J553 Circuit Breakers | Surface Mount Circuit Breakers | Blade Design Circuit Breakers |
| Rated DC Voltage | 12 to 24 volts | 12 to 28 volts | 14 to 28 volts | 48 volts | 12 to 24 volts |