Trimax Circuit Protectors Manual Reset Rocker Switch Circuit Protectors Appliance

Description
MX41 Series rocker switch circuit protectors are "snap-action", trip-free devices that combine reliable circuit protection, on/off power switching and optional indicator light into one compact design. The MX41 Series is about the size of a standard power switch and fits into most standard power switch cutouts. The MX41 Series offers amperage ratings from 5A to 15A with a variety of colors, markings and termination options.
Datasheet
Description
MX41 Series rocker switch circuit protectors are "snap-action", trip-free devices that combine reliable circuit protection, on/off power switching and optional indicator light into one compact design. The MX41 Series is about the size of a standard power switch and fits into most standard power switch cutouts. The MX41 Series offers amperage ratings from 5A to 15A with a variety of colors, markings and termination options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Reset Rocker Switch Circuit Protectors - Appliance - Trimax Circuit Protectors
Cazenovia, NY, USA
Manual Reset Rocker Switch Circuit Protectors
Appliance
Manual Reset Rocker Switch Circuit Protectors Appliance
MX41 Series rocker switch circuit protectors are "snap-action", trip-free devices that combine reliable circuit protection, on/off power switching and optional indicator light into one compact design. The MX41 Series is about the size of a standard power switch and fits into most standard power switch cutouts. The MX41 Series offers amperage ratings from 5A to 15A with a variety of colors, markings and termination options.

MX41 Series rocker switch circuit protectors are "snap-action", trip-free devices that combine reliable circuit protection, on/off power switching and optional indicator light into one compact design. The MX41 Series is about the size of a standard power switch and fits into most standard power switch cutouts. The MX41 Series offers amperage ratings from 5A to 15A with a variety of colors, markings and termination options.

Supplier's Site Datasheet
Twinned Poles Rocker Switch Circuit Breakers - Appliance - Trimax Circuit Protectors
Cazenovia, NY, USA
Twinned Poles Rocker Switch Circuit Breakers
Appliance
Twinned Poles Rocker Switch Circuit Breakers Appliance
MX42 Series twinned poles rocker switch circuit breakers are "snap-action", trip-free devices that combine reliable circuit protection, on/off power switching and optional indicator light into one compact design. The MX42 Series is about the size of a standard power switch and fits into most standard power switch cutouts. The MX42 Series offers amperage ratings from 4A to 20A with options for lamp, markings and terminations.

MX42 Series twinned poles rocker switch circuit breakers are "snap-action", trip-free devices that combine reliable circuit protection, on/off power switching and optional indicator light into one compact design. The MX42 Series is about the size of a standard power switch and fits into most standard power switch cutouts. The MX42 Series offers amperage ratings from 4A to 20A with options for lamp, markings and terminations.

Supplier's Site Datasheet
Manual Reset Circuit Protectors - Appliance - Trimax Circuit Protectors
Cazenovia, NY, USA
Manual Reset Circuit Protectors
Appliance
Manual Reset Circuit Protectors Appliance
MX15 Series manual reset circuit protector is a unique, low-cost fuse holder replacement. The MX15 offers a trip-free mechanism with "snap-action" circuit protection. The snap-in mounting feature fits a range of panel thicknesses from 1.0 to 3.0mm.

MX15 Series manual reset circuit protector is a unique, low-cost fuse holder replacement. The MX15 offers a trip-free mechanism with "snap-action" circuit protection. The snap-in mounting feature fits a range of panel thicknesses from 1.0 to 3.0mm.

Supplier's Site Datasheet
Miniature Manual or Auto Reset Circuit Breakers - Appliance - Trimax Circuit Protectors
Cazenovia, NY, USA
Miniature Manual or Auto Reset Circuit Breakers
Appliance
Miniature Manual or Auto Reset Circuit Breakers Appliance
MX11 Series Circuit Protectors have been designed to protect against overloads and short-circuits for almost any conceivable application requiring dependability and economy. The MX11 Series employs a proven "snap-action" bi-metal element to sense overload. When an overload reaches the calibrated trip point of the bi-metal element, the contact snaps open, disconnecting the load. The reset button on the manual version pops out, thus providing a visual trip indication, and the circuit remains disconnected until manually reset. The auto reset version resets itself without visual indication.

MX11 Series Circuit Protectors have been designed to protect against overloads and short-circuits for almost any conceivable application requiring dependability and economy. The MX11 Series employs a proven "snap-action" bi-metal element to sense overload. When an overload reaches the calibrated trip point of the bi-metal element, the contact snaps open, disconnecting the load. The reset button on the manual version pops out, thus providing a visual trip indication, and the circuit remains disconnected until manually reset. The auto reset version resets itself without visual indication.

Supplier's Site Datasheet
Manual or Auto Reset Circuit Protectors - Appliance - Trimax Circuit Protectors
Cazenovia, NY, USA
Manual or Auto Reset Circuit Protectors
Appliance
Manual or Auto Reset Circuit Protectors Appliance
MX12 Series Circuit Protectors have been designed to protect against overloads and short-circuits for almost any conceivable application requiring dependability and economy. The MX12 Series employs a proven "snap-action" bi-metal element to sense overload. When an overload reaches the calibrated trip point of the bi-metal element, the contact snaps open, disconnecting the load. The reset button on the manual version pops out, thus providing a visual trip indication, and the circuit remains disconnected until manually reset. The auto reset version resets itself without visual indication.

MX12 Series Circuit Protectors have been designed to protect against overloads and short-circuits for almost any conceivable application requiring dependability and economy. The MX12 Series employs a proven "snap-action" bi-metal element to sense overload. When an overload reaches the calibrated trip point of the bi-metal element, the contact snaps open, disconnecting the load. The reset button on the manual version pops out, thus providing a visual trip indication, and the circuit remains disconnected until manually reset. The auto reset version resets itself without visual indication.

Supplier's Site Datasheet

Technical Specifications

  Trimax Circuit Protectors Trimax Circuit Protectors Trimax Circuit Protectors Trimax Circuit Protectors Trimax Circuit Protectors
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number Appliance Appliance Appliance Appliance Appliance
Product Name Manual Reset Rocker Switch Circuit Protectors Twinned Poles Rocker Switch Circuit Breakers Manual Reset Circuit Protectors Miniature Manual or Auto Reset Circuit Breakers Manual or Auto Reset Circuit Protectors
Rated AC Voltage 125 to 250 volts 125 to 250 volts 125 to 250 volts 125 to 250 volts 125 to 250 volts
Unlock Full Specs
to access all available technical data