The 264 is a DIN rail-mounted voltage monitor designed for battery applications, monitoring DC voltages between 6 and 30V with adjustable upper and lower voltage thresholds. It features SPDT relay outputs rated at 16A AC, 4000 VA AC, or 384 W DC, with switching capacity down to 500 mW DC. The unit includes red and green LEDs for visual state indication, a programmable time delay of up to 10 seconds to prevent nuisance tripping, and operates within -20°C to +55°C. It meets UL, CE, and RoHS standards, is rated IP40 from the front panel, supports 14 AWG cables, and has a dielectric strength of 4 kV.
Voltage Sensing DC 6 ~ 30VDC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 264 |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |