The 235 is a DIN rail-mounted voltage monitor for AC supply voltages between 48 and 276VAC, designed to protect equipment from under- and over-voltage conditions. It features two independent SPDT (Form C) relay outputs with a rated current of 16 A AC and switching capacity of 4000 VA AC or 384 W DC. Adjustable time delays up to 10 seconds prevent nuisance tripping, and built-in hysteresis of 2-6% of set value eliminates contact chattering. Red and green LEDs indicate fault and normal states. It meets UL, CE, and RoHS standards, operates from -20°C to +55°C, and supports cable sizes up to 14 AWG with IP40 protection from the front panel.
Voltage Sensing AC 48 ~ 276VAC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 235 |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |