The 234 is a DC voltage monitor designed for battery applications, providing protection against under- and over-voltage conditions within a 6 to 30VDC range. It features DIN rail mounting, red and green LED indicators for fault and normal states, and a SPDT Form C relay output rated for 16 A AC and 4000 VA AC switching capacity. Adjustable time delay ranges from 0 to 10 seconds to prevent nuisance tripping. The device complies with UL, CE, and RoHS standards, operates from -20°C to +55°C, and has an IP40 protection rating from the front panel. Power consumption is 1.2 VA maximum.
Voltage Sensing DC 6 ~ 30VDC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 234 |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |