PEI-Genesis Circular Connector Receptacle, Size 16, 6 Position, Cable; Product Range Sure Seal WK-6-22C-1/2

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 6 POSITION, CABLE; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 6 POSITION, CABLE; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 16, 6 Position, Cable; Product Range Sure Seal - 66F9614 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 6 Position, Cable; Product Range Sure Seal
66F9614
Circular Connector Receptacle, Size 16, 6 Position, Cable; Product Range Sure Seal 66F9614
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 6 POSITION, CABLE; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 6 POSITION, CABLE; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66F9614
Product Name Circular Connector Receptacle, Size 16, 6 Position, Cable; Product Range Sure Seal
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details