PEI-Genesis Circular Connector; Product Range Sure Seal WK-59A-2

Description
CIRCULAR CONNECTOR; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:-; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: No
Description
CIRCULAR CONNECTOR; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:-; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector; Product Range Sure Seal - 66F9608 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector; Product Range Sure Seal
66F9608
Circular Connector; Product Range Sure Seal 66F9608
CIRCULAR CONNECTOR; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:-; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:-; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66F9608
Product Name Circular Connector; Product Range Sure Seal
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - Z6564-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
3 suppliers