PEI-Genesis Circular Connector, Plug, Size 16, 5 Position, Wall; Product Range Sure Seal WK-5-32SL

Description
CIRCULAR CONNECTOR, PLUG, SIZE 16, 5 POSITION, WALL; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Aluminum Alloy BodyRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE 16, 5 POSITION, WALL; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Aluminum Alloy BodyRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 16, 5 Position, Wall; Product Range Sure Seal - 66F9598 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 16, 5 Position, Wall; Product Range Sure Seal
66F9598
Circular Connector, Plug, Size 16, 5 Position, Wall; Product Range Sure Seal 66F9598
CIRCULAR CONNECTOR, PLUG, SIZE 16, 5 POSITION, WALL; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Aluminum Alloy BodyRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 16, 5 POSITION, WALL; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Aluminum Alloy BodyRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66F9598
Product Name Circular Connector, Plug, Size 16, 5 Position, Wall; Product Range Sure Seal
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589060-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details