PEI-Genesis Circular Connector, Plug, Size 16, 4 Position, Wall; Product Range Sure Seal WK-4-32SL

Description
CIRCULAR CONNECTOR, PLUG, SIZE 16, 4 POSITION, WALL; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Aluminum Alloy BodyRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE 16, 4 POSITION, WALL; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Aluminum Alloy BodyRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 16, 4 Position, Wall; Product Range Sure Seal - 66F9600 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 16, 4 Position, Wall; Product Range Sure Seal
66F9600
Circular Connector, Plug, Size 16, 4 Position, Wall; Product Range Sure Seal 66F9600
CIRCULAR CONNECTOR, PLUG, SIZE 16, 4 POSITION, WALL; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Aluminum Alloy BodyRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 16, 4 POSITION, WALL; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Aluminum Alloy BodyRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66F9600
Product Name Circular Connector, Plug, Size 16, 4 Position, Wall; Product Range Sure Seal
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1734-1116-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details