PEI-Genesis Circular Connector, Receptacle, Size 14, 3 Position, Wall; Product Range Sure Seal WK-3-32SL

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 3 POSITION, WALL; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 3 POSITION, WALL; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 14, 3 Position, Wall; Product Range Sure Seal - 66F9595 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 3 Position, Wall; Product Range Sure Seal
66F9595
Circular Connector, Receptacle, Size 14, 3 Position, Wall; Product Range Sure Seal 66F9595
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 3 POSITION, WALL; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 3 POSITION, WALL; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66F9595
Product Name Circular Connector, Receptacle, Size 14, 3 Position, Wall; Product Range Sure Seal
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details