CIRCULAR CONNECTOR PLUG, SIZE 14, 3 POSITION, CABLE; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Aluminum Alloy BodyRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 66F9610 |
| Product Name | Circular Connector Plug, Size 14, 3 Position, Cable; Product Range Sure Seal |
| Connector Type | Circular / Cylindrical Connectors |