PEI-Genesis Circular Connector Plug, Size 16, 12 Position, Wall; Product Range Sure Seal GK-12-32SL

Description
CIRCULAR CONNECTOR PLUG, SIZE 16, 12 POSITION, WALL; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper; Contact Plating:-RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 16, 12 POSITION, WALL; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper; Contact Plating:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 16, 12 Position, Wall; Product Range Sure Seal - 66F9599 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 12 Position, Wall; Product Range Sure Seal
66F9599
Circular Connector Plug, Size 16, 12 Position, Wall; Product Range Sure Seal 66F9599
CIRCULAR CONNECTOR PLUG, SIZE 16, 12 POSITION, WALL; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper; Contact Plating:-RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 12 POSITION, WALL; Product Range:Standard-K Series; Circular Connector Shell Style:-; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper; Contact Plating:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66F9599
Product Name Circular Connector Plug, Size 16, 12 Position, Wall; Product Range Sure Seal
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products