PEI-Genesis Circular Connector Receptacle 4 Position Cable; Product Range Sure Seal 120-8551-102

Description
CIRCULAR CONNECTOR RECEPTACLE 4 POSITION CABLE; Product Range:Mini Sure-Seal Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE 4 POSITION CABLE; Product Range:Mini Sure-Seal Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle 4 Position Cable; Product Range Sure Seal - 94C0946 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 4 Position Cable; Product Range Sure Seal
94C0946
Circular Connector Receptacle 4 Position Cable; Product Range Sure Seal 94C0946
CIRCULAR CONNECTOR RECEPTACLE 4 POSITION CABLE; Product Range:Mini Sure-Seal Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 4 POSITION CABLE; Product Range:Mini Sure-Seal Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94C0946
Product Name Circular Connector Receptacle 4 Position Cable; Product Range Sure Seal
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data