PEI-Genesis Circular Connector; Product Range Sure Seal 120-8551-002

Description
CIRCULAR CONNECTOR; Product Range:Sure-Seal Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR; Product Range:Sure-Seal Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector; Product Range Sure Seal - 69H0055 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector; Product Range Sure Seal
69H0055
Circular Connector; Product Range Sure Seal 69H0055
CIRCULAR CONNECTOR; Product Range:Sure-Seal Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONNECTOR; Product Range:Sure-Seal Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69H0055
Product Name Circular Connector; Product Range Sure Seal
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-104-371-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details