PEI-Genesis Circular Connector Receptacle 7 Position Cable; Product Range Sure Seal 120-1874-000

Description
CIRCULAR CONNECTOR RECEPTACLE 7 POSITION CABLE; Product Range:Sure-Seal Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR RECEPTACLE 7 POSITION CABLE; Product Range:Sure-Seal Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle 7 Position Cable; Product Range Sure Seal - 66F8886 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 7 Position Cable; Product Range Sure Seal
66F8886
Circular Connector Receptacle 7 Position Cable; Product Range Sure Seal 66F8886
CIRCULAR CONNECTOR RECEPTACLE 7 POSITION CABLE; Product Range:Sure-Seal Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 7 POSITION CABLE; Product Range:Sure-Seal Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66F8886
Product Name Circular Connector Receptacle 7 Position Cable; Product Range Sure Seal
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Socket, PCB terminals, DIN Plug/Socket - 4850.2800 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers
Tap-A-Dip, 14 Pin - 300-14 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details