PEI-Genesis Circular Connector, Plug, 10 Position, Cable; Product Range Sure Seal 120-1869-000

Description
CIRCULAR CONNECTOR, PLUG, 10 POSITION, CABLE; Product Range:Sure-Seal Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 10 POSITION, CABLE; Product Range:Sure-Seal Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 10 Position, Cable; Product Range Sure Seal - 99F5330 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, Cable; Product Range Sure Seal
99F5330
Circular Connector, Plug, 10 Position, Cable; Product Range Sure Seal 99F5330
CIRCULAR CONNECTOR, PLUG, 10 POSITION, CABLE; Product Range:Sure-Seal Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 10 POSITION, CABLE; Product Range:Sure-Seal Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99F5330
Product Name Circular Connector, Plug, 10 Position, Cable; Product Range Sure Seal
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
SATA - 10017660-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 1508-097-0236-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details