PEI-Genesis Circular Connector Receptacle 3 Position Cable; Product Range Sure Seal 120-1805-000

Description
CIRCULAR CONNECTOR RECEPTACLE 3 POSITION CABLE; Product Range:Sure-Seal Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE 3 POSITION CABLE; Product Range:Sure-Seal Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle 3 Position Cable; Product Range Sure Seal - 66F8882 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 3 Position Cable; Product Range Sure Seal
66F8882
Circular Connector Receptacle 3 Position Cable; Product Range Sure Seal 66F8882
CIRCULAR CONNECTOR RECEPTACLE 3 POSITION CABLE; Product Range:Sure-Seal Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 3 POSITION CABLE; Product Range:Sure-Seal Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66F8882
Product Name Circular Connector Receptacle 3 Position Cable; Product Range Sure Seal
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823448-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details