CONTACT, PIN, 18-14AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:Sureseal Connectors; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 66F8891 |
| Product Name | Contact, Pin, 18-14Awg, Crimp; Product Range Sure Seal |
| Type | Contact |