Peeters Robotic Solutions Turnkey Robot Solutions GoBot Palletise Solution

Description
The cobot palletiser is the palletiser robot’s little brother. The cobot also automatically loads pallets with pre-packed products but is half the size of the larger version and easy to move around. We developed this cobot palletiser, named GoBot Palletise Solution, in-house. COBOT PALLETISER IDEAL FOR SMES Our GoBot Palletise Solution is the ideal (and often first) robot solution for small and medium-sized industrial companies that no longer want to manually stack goods coming off of the production line. THE COBOT IS EASY TO HANDLE (Pre)programming makes it easy for any employee to work with this cobot. No programming knowledge is required to set stacking patterns, for example. The cobot palletiser also stores each stacking pattern in its memory. The cobot is equipped with motion sensors so people can work safely in its vicinity (changing pallets, for example, is not a problem) Cobot Palletiser features: Product name: Application: Standard turnkey palletising cobot for light industrial palletising Capacity: up to 6 strokes per minute Maximum stacking height: 2 metres Voltage: 230 V Dimension: < 4 m2 Cage: no Installation time: 1 day Force sensors: yes Change over time: minimum Maintenance: low Vision and line tracking: optional Energy consumption: low Delivery time: 4-6 weeks Programmed according to the ISO/TS-15066 standard Extra options: > Malfunction data can be read out via Remote Support Router > Lift unit for stacking up to 2 metres
Description
The cobot palletiser is the palletiser robot’s little brother. The cobot also automatically loads pallets with pre-packed products but is half the size of the larger version and easy to move around. We developed this cobot palletiser, named GoBot Palletise Solution, in-house. COBOT PALLETISER IDEAL FOR SMES Our GoBot Palletise Solution is the ideal (and often first) robot solution for small and medium-sized industrial companies that no longer want to manually stack goods coming off of the production line. THE COBOT IS EASY TO HANDLE (Pre)programming makes it easy for any employee to work with this cobot. No programming knowledge is required to set stacking patterns, for example. The cobot palletiser also stores each stacking pattern in its memory. The cobot is equipped with motion sensors so people can work safely in its vicinity (changing pallets, for example, is not a problem) Cobot Palletiser features: Product name: Application: Standard turnkey palletising cobot for light industrial palletising Capacity: up to 6 strokes per minute Maximum stacking height: 2 metres Voltage: 230 V Dimension: < 4 m2 Cage: no Installation time: 1 day Force sensors: yes Change over time: minimum Maintenance: low Vision and line tracking: optional Energy consumption: low Delivery time: 4-6 weeks Programmed according to the ISO/TS-15066 standard Extra options: > Malfunction data can be read out via Remote Support Router > Lift unit for stacking up to 2 metres

Suppliers

Company
Product
Description
Supplier Links
Turnkey Robot Solutions - GoBot Palletise Solution - Peeters Robotic Solutions
Dongen, The Netherlands
Turnkey Robot Solutions
GoBot Palletise Solution
Turnkey Robot Solutions GoBot Palletise Solution
The cobot palletiser is the palletiser robot’s little brother. The cobot also automatically loads pallets with pre-packed products but is half the size of the larger version and easy to move around. We developed this cobot palletiser, named GoBot Palletise Solution, in-house. COBOT PALLETISER IDEAL FOR SMES Our GoBot Palletise Solution is the ideal (and often first) robot solution for small and medium-sized industrial companies that no longer want to manually stack goods coming off of the production line. THE COBOT IS EASY TO HANDLE (Pre)programming makes it easy for any employee to work with this cobot. No programming knowledge is required to set stacking patterns, for example. The cobot palletiser also stores each stacking pattern in its memory. The cobot is equipped with motion sensors so people can work safely in its vicinity (changing pallets, for example, is not a problem) Cobot Palletiser features: Product name: Application: Standard turnkey palletising cobot for light industrial palletising Capacity: up to 6 strokes per minute Maximum stacking height: 2 metres Voltage: 230 V Dimension: < 4 m2 Cage: no Installation time: 1 day Force sensors: yes Change over time: minimum Maintenance: low Vision and line tracking: optional Energy consumption: low Delivery time: 4-6 weeks Programmed according to the ISO/TS-15066 standard Extra options: > Malfunction data can be read out via Remote Support Router > Lift unit for stacking up to 2 metres

The cobot palletiser is the palletiser robot’s little brother. The cobot also automatically loads pallets with pre-packed products but is half the size of the larger version and easy to move around. We developed this cobot palletiser, named GoBot Palletise Solution, in-house.

COBOT PALLETISER IDEAL FOR SMES
Our GoBot Palletise Solution is the ideal (and often first) robot solution for small and medium-sized industrial companies that no longer want to manually stack goods coming off of the production line.
THE COBOT IS EASY TO HANDLE

(Pre)programming makes it easy for any employee to work with this cobot. No programming knowledge is required to set stacking patterns, for example. The cobot palletiser also stores each stacking pattern in its memory.
The cobot is equipped with motion sensors so people can work safely in its vicinity (changing pallets, for example, is not a problem)

Cobot Palletiser features:

  • Product name:
  • Application: Standard turnkey palletising cobot for light industrial palletising
  • Capacity: up to 6 strokes per minute
  • Maximum stacking height: 2 metres
  • Voltage: 230 V
  • Dimension: < 4 m2
  • Cage: no
  • Installation time: 1 day
  • Force sensors: yes
  • Change over time: minimum
  • Maintenance: low
  • Vision and line tracking: optional
  • Energy consumption: low
  • Delivery time: 4-6 weeks
  • Programmed according to the ISO/TS-15066 standard
  • Extra options:
    > Malfunction data can be read out via Remote Support Router
    > Lift unit for stacking up to 2 metres
Supplier's Site

Technical Specifications

  Peeters Robotic Solutions
Product Category Robots
Product Number GoBot Palletise Solution
Product Name Turnkey Robot Solutions
Robot Type (Robot System)
Unlock Full Specs
to access all available technical data

Similar Products

Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 40 kg (88.2 lbs)
View Details
Cobot Workstation for Fastening Assembly -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
# of Axes 6 #
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details