ZWEP4410 -- BAND SAW BLADE
Peco Fasteners, Inc.
Band Saw Blade
ZWEP4410
Description
CONSTANT PITCH TYPE
BI-METAL MATERIAL
44-7/8 INCH BLADE LENGTH
1/2 INCH BLADE WIDTH
44.875 BLADE LENGTH - DECIMAL
.5 BLADE WIDTH - DECIMAL
44-7/8 BLADE LENGTH - FRACTIONAL
1/2 BLADE WIDTH - FRACTIONAL
0.02 INCH BLADE THICKNESS
10 TEETH PER INCH
.02 BLADE THICKNESS - DECIMAL
PACKAGING QUANTITY 3 PER BOX
BLADE LENGTH - DECIMAL - UOM IN
BLADE THICKNESS - DECIMAL - UOM IN
BLADE WIDTH - DECIMAL - UOM IN
Description
CONSTANT PITCH TYPE
BI-METAL MATERIAL
44-7/8 INCH BLADE LENGTH
1/2 INCH BLADE WIDTH
44.875 BLADE LENGTH - DECIMAL
.5 BLADE WIDTH - DECIMAL
44-7/8 BLADE LENGTH - FRACTIONAL
1/2 BLADE WIDTH - FRACTIONAL
0.02 INCH BLADE THICKNESS
10 TEETH PER INCH
.02 BLADE THICKNESS - DECIMAL
PACKAGING QUANTITY 3 PER BOX
BLADE LENGTH - DECIMAL - UOM IN
BLADE THICKNESS - DECIMAL - UOM IN
BLADE WIDTH - DECIMAL - UOM IN
Datasheet
Suppliers
CONSTANT PITCH TYPE
BI-METAL MATERIAL
44-7/8 INCH BLADE LENGTH
1/2 INCH BLADE WIDTH
44.875 BLADE LENGTH - DECIMAL
.5 BLADE WIDTH - DECIMAL
44-7/8 BLADE LENGTH - FRACTIONAL
1/2 BLADE WIDTH - FRACTIONAL
0.02 INCH BLADE THICKNESS
10 TEETH PER INCH
.02 BLADE THICKNESS - DECIMAL
PACKAGING QUANTITY 3 PER BOX
BLADE LENGTH - DECIMAL - UOM IN
BLADE THICKNESS - DECIMAL - UOM IN
BLADE WIDTH - DECIMAL - UOM IN
- CONSTANT PITCH TYPE
- BI-METAL MATERIAL
- 44-7/8 INCH BLADE LENGTH
- 1/2 INCH BLADE WIDTH
- 44.875 BLADE LENGTH - DECIMAL
- .5 BLADE WIDTH - DECIMAL
- 44-7/8 BLADE LENGTH - FRACTIONAL
- 1/2 BLADE WIDTH - FRACTIONAL
- 0.02 INCH BLADE THICKNESS
- 10 TEETH PER INCH
- .02 BLADE THICKNESS - DECIMAL
- PACKAGING QUANTITY 3 PER BOX
- BLADE LENGTH - DECIMAL - UOM IN
- BLADE THICKNESS - DECIMAL - UOM IN
- BLADE WIDTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Saw Blades |
|
Product Number
|
ZWEP4410 |
|
Product Name
|
Band Saw Blade |
Unlock Full Specs
to access all available technical data