Peco Fasteners, Inc. Tap - Non Metric WC11632T

Description
CARBON STEEL MATERIAL STRAIGHT SHANK TYPE 32 TPI RIGHT HAND DIRECTION OF CUT TAPER STYLE STRAIGHT FLUTE TYPE #6 TAP SIZE HAND WRENCHING #6 TAP SIZE - FRACTIONAL .138 TAP SIZE - DECIMAL PACKAGING QUANTITY 5 TAP SIZE - DECIMAL - UOM IN
Datasheet
Description
CARBON STEEL MATERIAL STRAIGHT SHANK TYPE 32 TPI RIGHT HAND DIRECTION OF CUT TAPER STYLE STRAIGHT FLUTE TYPE #6 TAP SIZE HAND WRENCHING #6 TAP SIZE - FRACTIONAL .138 TAP SIZE - DECIMAL PACKAGING QUANTITY 5 TAP SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap - Non Metric - WC11632T - Peco Fasteners, Inc.
Atlanta, GA, USA
Tap - Non Metric
WC11632T
Tap - Non Metric WC11632T
CARBON STEEL MATERIAL STRAIGHT SHANK TYPE 32 TPI RIGHT HAND DIRECTION OF CUT TAPER STYLE STRAIGHT FLUTE TYPE #6 TAP SIZE HAND WRENCHING #6 TAP SIZE - FRACTIONAL .138 TAP SIZE - DECIMAL PACKAGING QUANTITY 5 TAP SIZE - DECIMAL - UOM IN
  • CARBON STEEL MATERIAL
  • STRAIGHT SHANK TYPE
  • 32 TPI
  • RIGHT HAND DIRECTION OF CUT
  • TAPER STYLE
  • STRAIGHT FLUTE TYPE
  • #6 TAP SIZE
  • HAND WRENCHING
  • #6 TAP SIZE - FRACTIONAL
  • .138 TAP SIZE - DECIMAL
  • PACKAGING QUANTITY 5
  • TAP SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Taps
Product Number WC11632T
Product Name Tap - Non Metric
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M4
Thread Form Metric
Overall Length 2.48 inch (63 mm)
View Details
Hand Tap 100-P 1-3/8-6 - 100-1-3/8-6-P - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 1 3/8"
View Details
10-32 Hand Taps Machine Screw Sizes - 13423 - R/N Reiff & Nestor Company
Specs
Chamfer Type Bottoming Tap
Nominal SAE Size # 10
View Details