TPWSDS-34X8 -- MASONRY BIT
Peco Fasteners, Inc.
Masonry Bit
TPWSDS-34X8
Description
8 INCH OVERALL LENGTH
SDS PLUS SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HOLE DIAMETER 3/4 INCH
HOLE DIAMETER - DECIMAL .75
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 3/4
Description
8 INCH OVERALL LENGTH
SDS PLUS SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HOLE DIAMETER 3/4 INCH
HOLE DIAMETER - DECIMAL .75
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 3/4
Datasheet
Suppliers
8 INCH OVERALL LENGTH
SDS PLUS SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HOLE DIAMETER 3/4 INCH
HOLE DIAMETER - DECIMAL .75
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 3/4
- 8 INCH OVERALL LENGTH
- SDS PLUS SHANK TYPE
- PACKAGING QUANTITY 1 PIECE PER PACK
- HOLE DIAMETER 3/4 INCH
- HOLE DIAMETER - DECIMAL .75
- HOLE DIAMETER - DECIMAL - UOM IN
- HOLE DIAMETER - FRACTIONAL 3/4
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
TPWSDS-34X8 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.157 inch (4.0 mm)
OAL
2.95 inch (75 mm)
Material
High Speed Steel; Hss
View Details
Drill Type
Core Drill
Diameter
5.500 inch (139.7 mm)
Material
Bi-Metal
View Details
Product
Drill
Units
Fractional
Drill Type
Wood Bit
View Details