TPWR-58X13 -- MASONRY BIT
Peco Fasteners, Inc.
Masonry Bit
TPWR-58X13
Description
13 INCH OVERALL LENGTH
STRAIGHT SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HEAVY DUTY
HOLE DIAMETER 5/8 INCH
HOLE DIAMETER - DECIMAL .625
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 5/8
Description
13 INCH OVERALL LENGTH
STRAIGHT SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HEAVY DUTY
HOLE DIAMETER 5/8 INCH
HOLE DIAMETER - DECIMAL .625
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 5/8
Datasheet
Suppliers
13 INCH OVERALL LENGTH
STRAIGHT SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HEAVY DUTY
HOLE DIAMETER 5/8 INCH
HOLE DIAMETER - DECIMAL .625
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 5/8
- 13 INCH OVERALL LENGTH
- STRAIGHT SHANK TYPE
- PACKAGING QUANTITY 1 PIECE PER PACK
- HEAVY DUTY
- HOLE DIAMETER 5/8 INCH
- HOLE DIAMETER - DECIMAL .625
- HOLE DIAMETER - DECIMAL - UOM IN
- HOLE DIAMETER - FRACTIONAL 5/8
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
TPWR-58X13 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.472 inch (12.0 mm)
OAL
5.98 inch (152 mm)
Material
High Speed Steel; Hss
View Details
Drill Type
Core Drill
Diameter
0.875 inch (22.2 mm)
Material
Carbide
View Details
Milwaukee Electric Tool Corporation
Product
Drill
Units
Fractional
Diameter
0.500 inch (12.7 mm)
View Details
Product
Drill
Units
Fractional
Drill Type
Core Drill
View Details