TPWR-38X13 -- MASONRY BIT
Peco Fasteners, Inc.
Masonry Bit
TPWR-38X13
Description
13 INCH OVERALL LENGTH
STRAIGHT SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HEAVY DUTY
HOLE DIAMETER 3/8 INCH
HOLE DIAMETER - DECIMAL .375
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 3/8
Description
13 INCH OVERALL LENGTH
STRAIGHT SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HEAVY DUTY
HOLE DIAMETER 3/8 INCH
HOLE DIAMETER - DECIMAL .375
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 3/8
Datasheet
Suppliers
13 INCH OVERALL LENGTH
STRAIGHT SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HEAVY DUTY
HOLE DIAMETER 3/8 INCH
HOLE DIAMETER - DECIMAL .375
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 3/8
- 13 INCH OVERALL LENGTH
- STRAIGHT SHANK TYPE
- PACKAGING QUANTITY 1 PIECE PER PACK
- HEAVY DUTY
- HOLE DIAMETER 3/8 INCH
- HOLE DIAMETER - DECIMAL .375
- HOLE DIAMETER - DECIMAL - UOM IN
- HOLE DIAMETER - FRACTIONAL 3/8
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
TPWR-38X13 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
0.875 inch (22.2 mm)
Material
Carbide
View Details
Diameter
0.472 inch (12.0 mm)
OAL
7.87 inch (200 mm)
Material
Carbide; Carbide tipped
View Details
Ebinger Manufacturing Corp.
Product
Drill
Drill Type
Twist; Jobber
Diameter
0.422 inch (10.7 mm)
View Details
Product
Drill
Units
Fractional
Drill Type
Twist
View Details