TPSDS-38X18 -- MASONRY BIT
Peco Fasteners, Inc.
Masonry Bit
TPSDS-38X18
Description
CARBIDE MATERIAL
18 INCH OVERALL LENGTH
SDS SHANK TYPE
DRILLING LENGTH 16 INCH
HOLE DIAMETER 3/8 INCH
HOLE DIAMETER - DECIMAL .375
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 3/8
Description
CARBIDE MATERIAL
18 INCH OVERALL LENGTH
SDS SHANK TYPE
DRILLING LENGTH 16 INCH
HOLE DIAMETER 3/8 INCH
HOLE DIAMETER - DECIMAL .375
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 3/8
Datasheet
Suppliers
CARBIDE MATERIAL
18 INCH OVERALL LENGTH
SDS SHANK TYPE
DRILLING LENGTH 16 INCH
HOLE DIAMETER 3/8 INCH
HOLE DIAMETER - DECIMAL .375
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 3/8
- CARBIDE MATERIAL
- 18 INCH OVERALL LENGTH
- SDS SHANK TYPE
- DRILLING LENGTH 16 INCH
- HOLE DIAMETER 3/8 INCH
- HOLE DIAMETER - DECIMAL .375
- HOLE DIAMETER - DECIMAL - UOM IN
- HOLE DIAMETER - FRACTIONAL 3/8
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
TPSDS-38X18 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Twist
Diameter
0.268 inch (6.8 mm)
OAL
4.33 inch (110 mm)
View Details
Drill Type
Core Drill
Diameter
0.875 inch (22.2 mm)
Material
Carbide
View Details
Universal Cutting Tools, Inc.
Product
Drill
Units
Fractional
Drill Type
Jobber
View Details
DEWALT Industrial Tool Co.
Product
Drill Set
Units
Metric
Drill Type
Wood Bit
View Details