TPSDS-14X8 -- MASONRY BIT
Peco Fasteners, Inc.
Masonry Bit
TPSDS-14X8
Description
CARBIDE MATERIAL
8 INCH OVERALL LENGTH
SDS SHANK TYPE
DRILLING LENGTH 6 INCH
HOLE DIAMETER 1/4 INCH
HOLE DIAMETER - DECIMAL .25
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 1/4
Description
CARBIDE MATERIAL
8 INCH OVERALL LENGTH
SDS SHANK TYPE
DRILLING LENGTH 6 INCH
HOLE DIAMETER 1/4 INCH
HOLE DIAMETER - DECIMAL .25
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 1/4
Datasheet
Suppliers
CARBIDE MATERIAL
8 INCH OVERALL LENGTH
SDS SHANK TYPE
DRILLING LENGTH 6 INCH
HOLE DIAMETER 1/4 INCH
HOLE DIAMETER - DECIMAL .25
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 1/4
- CARBIDE MATERIAL
- 8 INCH OVERALL LENGTH
- SDS SHANK TYPE
- DRILLING LENGTH 6 INCH
- HOLE DIAMETER 1/4 INCH
- HOLE DIAMETER - DECIMAL .25
- HOLE DIAMETER - DECIMAL - UOM IN
- HOLE DIAMETER - FRACTIONAL 1/4
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
TPSDS-14X8 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Hole Saw
Diameter
2.362 inch (60.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Drill Type
Core Drill
Diameter
2.875 inch (73.0 mm)
Material
Carbide
View Details
Universal Cutting Tools, Inc.
Product
Drill
Units
Fractional
Drill Type
Jobber
View Details
DEWALT Industrial Tool Co.
Product
Drill
Drill Type
Screw Machine
Cutting Application
General Purpose
View Details