Peco Fasteners, Inc. Drill Bit TPHSD135-14

Description
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE M-2 MATERIAL SPECIFICATION SPLIT POINT CONSTRUCTION 1/4 INCH DRILL SIZE CUT MATERIAL STEEL, WOOD, PLASTIC STANDARD PACKAGE 2 PER TUBE PACK POINT ANGLE (DEG) 135
Datasheet
Description
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE M-2 MATERIAL SPECIFICATION SPLIT POINT CONSTRUCTION 1/4 INCH DRILL SIZE CUT MATERIAL STEEL, WOOD, PLASTIC STANDARD PACKAGE 2 PER TUBE PACK POINT ANGLE (DEG) 135
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - TPHSD135-14 - Peco Fasteners, Inc.
Atlanta, GA, USA
Drill Bit
TPHSD135-14
Drill Bit TPHSD135-14
JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE M-2 MATERIAL SPECIFICATION SPLIT POINT CONSTRUCTION 1/4 INCH DRILL SIZE CUT MATERIAL STEEL, WOOD, PLASTIC STANDARD PACKAGE 2 PER TUBE PACK POINT ANGLE (DEG) 135
  • JOBBER LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4 INCH OVERALL LENGTH
  • 2-3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • M-2 MATERIAL SPECIFICATION
  • SPLIT POINT CONSTRUCTION
  • 1/4 INCH DRILL SIZE
  • CUT MATERIAL STEEL, WOOD, PLASTIC
  • STANDARD PACKAGE 2 PER TUBE PACK
  • POINT ANGLE (DEG) 135
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number TPHSD135-14
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Drill Bits - 213281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Metric Combined Drill & Countersinks - Type A - KEO Cutters
Specs
Product Drill
Units Metric
Drill Type Combination Drill / Countersink
View Details