Peco Fasteners, Inc. Masonry Bit TP9877

Description
PERCUSSION, ROTARY TYPE 18 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HOLE DIAMETER 7/8 INCH HOLE DIAMETER - DECIMAL .875 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 7/8
Datasheet
Description
PERCUSSION, ROTARY TYPE 18 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HOLE DIAMETER 7/8 INCH HOLE DIAMETER - DECIMAL .875 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 7/8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - TP9877 - Peco Fasteners, Inc.
Atlanta, GA, USA
Masonry Bit
TP9877
Masonry Bit TP9877
PERCUSSION, ROTARY TYPE 18 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HOLE DIAMETER 7/8 INCH HOLE DIAMETER - DECIMAL .875 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 7/8
  • PERCUSSION, ROTARY TYPE
  • 18 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • HOLE DIAMETER 7/8 INCH
  • HOLE DIAMETER - DECIMAL .875
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 7/8
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number TP9877
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bits - 216527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.402 inch (10.2 mm)
OAL 5.24 inch (133 mm)
Material Hsco
View Details
Drill Bit - DE11 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Jobber
Cutting Application Steel
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details