Peco Fasteners, Inc. Masonry Bit TP9876

Description
PERCUSSION, ROTARY TYPE 13 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HOLE DIAMETER 7/8 INCH HOLE DIAMETER - DECIMAL .875 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 7/8
Datasheet
Description
PERCUSSION, ROTARY TYPE 13 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HOLE DIAMETER 7/8 INCH HOLE DIAMETER - DECIMAL .875 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 7/8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - TP9876 - Peco Fasteners, Inc.
Atlanta, GA, USA
Masonry Bit
TP9876
Masonry Bit TP9876
PERCUSSION, ROTARY TYPE 13 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HOLE DIAMETER 7/8 INCH HOLE DIAMETER - DECIMAL .875 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 7/8
  • PERCUSSION, ROTARY TYPE
  • 13 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • HOLE DIAMETER 7/8 INCH
  • HOLE DIAMETER - DECIMAL .875
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 7/8
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number TP9876
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.28 inch (134 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
High Speed Drill 221-#35 - 221-#35 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
5" (127mm) Bi-Metal Hole Saw - D180080 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details