Peco Fasteners, Inc. Masonry Bit TP3920

Description
5-1/2 INCH OVERALL LENGTH PACKAGING QUANTITY 1 HOLE DIAMETER 3/16 INCH HOLE DIAMETER - DECIMAL .1875 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3/16
Datasheet
Description
5-1/2 INCH OVERALL LENGTH PACKAGING QUANTITY 1 HOLE DIAMETER 3/16 INCH HOLE DIAMETER - DECIMAL .1875 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3/16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - TP3920 - Peco Fasteners, Inc.
Atlanta, GA, USA
Masonry Bit
TP3920
Masonry Bit TP3920
5-1/2 INCH OVERALL LENGTH PACKAGING QUANTITY 1 HOLE DIAMETER 3/16 INCH HOLE DIAMETER - DECIMAL .1875 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3/16
  • 5-1/2 INCH OVERALL LENGTH
  • PACKAGING QUANTITY 1
  • HOLE DIAMETER 3/16 INCH
  • HOLE DIAMETER - DECIMAL .1875
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 3/16
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number TP3920
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.134 inch (3.4 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
High Speed Drill 220B-GP-7/32 - 220B-GP-7/32 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 4244131 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Twist
Diameter 0.413 inch (10.5 mm)
OAL 5.24 inch (133 mm)
View Details