Peco Fasteners, Inc. Drill Bit TACPD4

Description
4-1/2 INCH OVERALL LENGTH PACKAGING QUANTITY 1 PACKAGING TYPE CARD DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/4
Datasheet
Description
4-1/2 INCH OVERALL LENGTH PACKAGING QUANTITY 1 PACKAGING TYPE CARD DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - TACPD4 - Peco Fasteners, Inc.
Atlanta, GA, USA
Drill Bit
TACPD4
Drill Bit TACPD4
4-1/2 INCH OVERALL LENGTH PACKAGING QUANTITY 1 PACKAGING TYPE CARD DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/4
  • 4-1/2 INCH OVERALL LENGTH
  • PACKAGING QUANTITY 1
  • PACKAGING TYPE CARD
  • DRILL DIAMETER 1/4 INCH
  • DRILL DIAMETER - DECIMAL .25
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1/4
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number TACPD4
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
High Speed Drill 220B-GP-17/64 - 220B-GP-17/64 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bit Sets - 2744714 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Drill Set
Units Metric
Cutting Application Steel; Steel
View Details