Peco Fasteners, Inc. Drill Bit T1M732

Description
SPLIT POINT, THREE FLAT TYPE HSS MATERIAL STRAIGHT SHANK TYPE 135 POINT ANGLE PACKAGING QUANTITY 12 PER PACK COATING BLACK, BRONZE OXIDE COATED DRILL DIAMETER 7/32 INCH DRILL DIAMETER - DECIMAL .21875 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/32 POINT ANGLE - UOM DEG
Datasheet
Description
SPLIT POINT, THREE FLAT TYPE HSS MATERIAL STRAIGHT SHANK TYPE 135 POINT ANGLE PACKAGING QUANTITY 12 PER PACK COATING BLACK, BRONZE OXIDE COATED DRILL DIAMETER 7/32 INCH DRILL DIAMETER - DECIMAL .21875 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/32 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - T1M732 - Peco Fasteners, Inc.
Atlanta, GA, USA
Drill Bit
T1M732
Drill Bit T1M732
SPLIT POINT, THREE FLAT TYPE HSS MATERIAL STRAIGHT SHANK TYPE 135 POINT ANGLE PACKAGING QUANTITY 12 PER PACK COATING BLACK, BRONZE OXIDE COATED DRILL DIAMETER 7/32 INCH DRILL DIAMETER - DECIMAL .21875 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/32 POINT ANGLE - UOM DEG
  • SPLIT POINT, THREE FLAT TYPE
  • HSS MATERIAL
  • STRAIGHT SHANK TYPE
  • 135 POINT ANGLE
  • PACKAGING QUANTITY 12 PER PACK
  • COATING BLACK, BRONZE OXIDE COATED
  • DRILL DIAMETER 7/32 INCH
  • DRILL DIAMETER - DECIMAL .21875
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 7/32
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number T1M732
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Specialist Drill Bits - 232529 - RS Components, Ltd.
Specs
Units Metric
Designation 41mm
Diameter 0.315 to 1.614 inch (8.0 to 41.0 mm)
View Details
Solid Carbid Drills - CoroDrill R846 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
8pc Forstner Bit Set - A9FS8 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Product Drill Set
Diameter 0.250 to 1.375 inch (6.3 to 34.9 mm)
View Details