Peco Fasteners, Inc. Drill Bit T1M516

Description
SPLIT POINT, THREE FLAT TYPE HSS MATERIAL STRAIGHT SHANK TYPE 135 POINT ANGLE PACKAGING QUANTITY 6 PER PACK COATING BLACK, BRONZE OXIDE COATED DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE - UOM DEG
Datasheet
Description
SPLIT POINT, THREE FLAT TYPE HSS MATERIAL STRAIGHT SHANK TYPE 135 POINT ANGLE PACKAGING QUANTITY 6 PER PACK COATING BLACK, BRONZE OXIDE COATED DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - T1M516 - Peco Fasteners, Inc.
Atlanta, GA, USA
Drill Bit
T1M516
Drill Bit T1M516
SPLIT POINT, THREE FLAT TYPE HSS MATERIAL STRAIGHT SHANK TYPE 135 POINT ANGLE PACKAGING QUANTITY 6 PER PACK COATING BLACK, BRONZE OXIDE COATED DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE - UOM DEG
  • SPLIT POINT, THREE FLAT TYPE
  • HSS MATERIAL
  • STRAIGHT SHANK TYPE
  • 135 POINT ANGLE
  • PACKAGING QUANTITY 6 PER PACK
  • COATING BLACK, BRONZE OXIDE COATED
  • DRILL DIAMETER 5/16 INCH
  • DRILL DIAMETER - DECIMAL .3125
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 5/16
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number T1M516
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
PCB Drill Bits - 2189181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714009-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details