Peco Fasteners, Inc. Drill Bit T1M38

Description
SPLIT POINT, THREE FLAT TYPE HSS MATERIAL STRAIGHT SHANK TYPE 135 POINT ANGLE PACKAGING QUANTITY 6 PER PACK COATING BLACK, BRONZE OXIDE COATED DRILL DIAMETER 3/8 INCH DRILL DIAMETER - DECIMAL .375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/8 POINT ANGLE - UOM DEG
Datasheet
Description
SPLIT POINT, THREE FLAT TYPE HSS MATERIAL STRAIGHT SHANK TYPE 135 POINT ANGLE PACKAGING QUANTITY 6 PER PACK COATING BLACK, BRONZE OXIDE COATED DRILL DIAMETER 3/8 INCH DRILL DIAMETER - DECIMAL .375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/8 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - T1M38 - Peco Fasteners, Inc.
Atlanta, GA, USA
Drill Bit
T1M38
Drill Bit T1M38
SPLIT POINT, THREE FLAT TYPE HSS MATERIAL STRAIGHT SHANK TYPE 135 POINT ANGLE PACKAGING QUANTITY 6 PER PACK COATING BLACK, BRONZE OXIDE COATED DRILL DIAMETER 3/8 INCH DRILL DIAMETER - DECIMAL .375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/8 POINT ANGLE - UOM DEG
  • SPLIT POINT, THREE FLAT TYPE
  • HSS MATERIAL
  • STRAIGHT SHANK TYPE
  • 135 POINT ANGLE
  • PACKAGING QUANTITY 6 PER PACK
  • COATING BLACK, BRONZE OXIDE COATED
  • DRILL DIAMETER 3/8 INCH
  • DRILL DIAMETER - DECIMAL .375
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 3/8
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number T1M38
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216117 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.984 inch (152.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB178UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details