Peco Fasteners, Inc. Drill Bit T1M2164

Description
SPLIT POINT, THREE FLAT TYPE HSS MATERIAL STRAIGHT SHANK TYPE 135 POINT ANGLE PACKAGING QUANTITY 6 PER PACK COATING BLACK, BRONZE OXIDE COATED DRILL DIAMETER 21/64 INCH DRILL DIAMETER - DECIMAL .328125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 21/64 POINT ANGLE - UOM DEG
Datasheet
Description
SPLIT POINT, THREE FLAT TYPE HSS MATERIAL STRAIGHT SHANK TYPE 135 POINT ANGLE PACKAGING QUANTITY 6 PER PACK COATING BLACK, BRONZE OXIDE COATED DRILL DIAMETER 21/64 INCH DRILL DIAMETER - DECIMAL .328125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 21/64 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - T1M2164 - Peco Fasteners, Inc.
Atlanta, GA, USA
Drill Bit
T1M2164
Drill Bit T1M2164
SPLIT POINT, THREE FLAT TYPE HSS MATERIAL STRAIGHT SHANK TYPE 135 POINT ANGLE PACKAGING QUANTITY 6 PER PACK COATING BLACK, BRONZE OXIDE COATED DRILL DIAMETER 21/64 INCH DRILL DIAMETER - DECIMAL .328125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 21/64 POINT ANGLE - UOM DEG
  • SPLIT POINT, THREE FLAT TYPE
  • HSS MATERIAL
  • STRAIGHT SHANK TYPE
  • 135 POINT ANGLE
  • PACKAGING QUANTITY 6 PER PACK
  • COATING BLACK, BRONZE OXIDE COATED
  • DRILL DIAMETER 21/64 INCH
  • DRILL DIAMETER - DECIMAL .328125
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 21/64
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number T1M2164
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 2172661 - RS Components, Ltd.
Specs
OAL 5.91 inch (150 mm)
Material Steel
# of Pieces 1
View Details
Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Carbide Drills - Straight Flute Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details
Drill Bits, Cobalt - For Metal - 711486-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.328 inch (8.3 mm)
View Details