Peco Fasteners, Inc. Drill Bit T1M1364

Description
SPLIT POINT, THREE FLAT TYPE HSS MATERIAL STRAIGHT SHANK TYPE 135 POINT ANGLE PACKAGING QUANTITY 12 PER PACK COATING BLACK, BRONZE OXIDE COATED DRILL DIAMETER 13/64 INCH DRILL DIAMETER - DECIMAL .203125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/64 POINT ANGLE - UOM DEG
Datasheet
Description
SPLIT POINT, THREE FLAT TYPE HSS MATERIAL STRAIGHT SHANK TYPE 135 POINT ANGLE PACKAGING QUANTITY 12 PER PACK COATING BLACK, BRONZE OXIDE COATED DRILL DIAMETER 13/64 INCH DRILL DIAMETER - DECIMAL .203125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/64 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - T1M1364 - Peco Fasteners, Inc.
Atlanta, GA, USA
Drill Bit
T1M1364
Drill Bit T1M1364
SPLIT POINT, THREE FLAT TYPE HSS MATERIAL STRAIGHT SHANK TYPE 135 POINT ANGLE PACKAGING QUANTITY 12 PER PACK COATING BLACK, BRONZE OXIDE COATED DRILL DIAMETER 13/64 INCH DRILL DIAMETER - DECIMAL .203125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/64 POINT ANGLE - UOM DEG
  • SPLIT POINT, THREE FLAT TYPE
  • HSS MATERIAL
  • STRAIGHT SHANK TYPE
  • 135 POINT ANGLE
  • PACKAGING QUANTITY 12 PER PACK
  • COATING BLACK, BRONZE OXIDE COATED
  • DRILL DIAMETER 13/64 INCH
  • DRILL DIAMETER - DECIMAL .203125
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 13/64
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number T1M1364
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239942 - RS Components, Ltd.
Specs
Diameter 1.260 inch (32.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
9/64 Carbide Jobber drill with Composite Tip - 220-1406 9/64
Specs
Product Drill
Units Fractional
Drill Type Twist; Jobber
View Details
Hammer Drill, Standard Percussion Masonry Drill Bits - 711130-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details