Peco Fasteners, Inc. Drill Bit T1D2964

Description
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE STRAIGHT SHANK TYPE 135 POINT ANGLE CUT MATERIAL LOW TENSILE STRENGTH ALLOY, STAINLESS STEEL PACKAGING QUANTITY 6 PER PACK DRILL DIAMETER 29/64 INCH DRILL DIAMETER - DECIMAL .453125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 29/64 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE STRAIGHT SHANK TYPE 135 POINT ANGLE CUT MATERIAL LOW TENSILE STRENGTH ALLOY, STAINLESS STEEL PACKAGING QUANTITY 6 PER PACK DRILL DIAMETER 29/64 INCH DRILL DIAMETER - DECIMAL .453125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 29/64 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - T1D2964 - Peco Fasteners, Inc.
Atlanta, GA, USA
Drill Bit
T1D2964
Drill Bit T1D2964
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE STRAIGHT SHANK TYPE 135 POINT ANGLE CUT MATERIAL LOW TENSILE STRENGTH ALLOY, STAINLESS STEEL PACKAGING QUANTITY 6 PER PACK DRILL DIAMETER 29/64 INCH DRILL DIAMETER - DECIMAL .453125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 29/64 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • STRAIGHT SHANK TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL LOW TENSILE STRENGTH ALLOY, STAINLESS STEEL
  • PACKAGING QUANTITY 6 PER PACK
  • DRILL DIAMETER 29/64 INCH
  • DRILL DIAMETER - DECIMAL .453125
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 29/64
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number T1D2964
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bits - 216656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.098 inch (2.5 mm)
OAL 2.24 inch (57 mm)
View Details
SST+ 135° Jobbers, Fractional for High Tensile Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details
Wood Spade Bit - NIR1/2 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Shank Straight
View Details