Peco Fasteners, Inc. Drill Bit T11764

Description
JOBBERS LENGTH TYPE STRAIGHT SHANK TYPE 118 POINT ANGLE CUT MATERIAL LOW CARBON STEEL, HIGH CARBON STEEL, CAST IRON, WOOD PACKAGING QUANTITY 12 PER PACK DRILL DIAMETER 17/64 INCH DRILL DIAMETER - DECIMAL .265625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 17/64 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH TYPE STRAIGHT SHANK TYPE 118 POINT ANGLE CUT MATERIAL LOW CARBON STEEL, HIGH CARBON STEEL, CAST IRON, WOOD PACKAGING QUANTITY 12 PER PACK DRILL DIAMETER 17/64 INCH DRILL DIAMETER - DECIMAL .265625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 17/64 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - T11764 - Peco Fasteners, Inc.
Atlanta, GA, USA
Drill Bit
T11764
Drill Bit T11764
JOBBERS LENGTH TYPE STRAIGHT SHANK TYPE 118 POINT ANGLE CUT MATERIAL LOW CARBON STEEL, HIGH CARBON STEEL, CAST IRON, WOOD PACKAGING QUANTITY 12 PER PACK DRILL DIAMETER 17/64 INCH DRILL DIAMETER - DECIMAL .265625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 17/64 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH TYPE
  • STRAIGHT SHANK TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL LOW CARBON STEEL, HIGH CARBON STEEL, CAST IRON, WOOD
  • PACKAGING QUANTITY 12 PER PACK
  • DRILL DIAMETER 17/64 INCH
  • DRILL DIAMETER - DECIMAL .265625
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 17/64
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number T11764
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 1238490 - RS Components, Ltd.
Specs
Diameter 1.260 inch (32.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
High Speed Drill 220HD-GP-29/64 - 220HD-GP-29/64 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
#15 Carbide Jobber Drill with Composite Tip - 220-1800 #15 comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
View Details