Peco Fasteners, Inc. Drill Bit Sets SAD21

Description
INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .015625 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MAXIMUM SIZE 1-1/16 INCH MAXIMUM SIZE - DECIMAL 1.0625 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1-1/16 MINIMUM SIZE 3/8 INCH MINIMUM SIZE - DECIMAL .375 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 3/8 NUMBER OF DRILLS 21 TYPE JOBBERS LENGTH
Datasheet
Description
INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .015625 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MAXIMUM SIZE 1-1/16 INCH MAXIMUM SIZE - DECIMAL 1.0625 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1-1/16 MINIMUM SIZE 3/8 INCH MINIMUM SIZE - DECIMAL .375 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 3/8 NUMBER OF DRILLS 21 TYPE JOBBERS LENGTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - SAD21 - Peco Fasteners, Inc.
Atlanta, GA, USA
Drill Bit Sets
SAD21
Drill Bit Sets SAD21
INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .015625 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MAXIMUM SIZE 1-1/16 INCH MAXIMUM SIZE - DECIMAL 1.0625 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1-1/16 MINIMUM SIZE 3/8 INCH MINIMUM SIZE - DECIMAL .375 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 3/8 NUMBER OF DRILLS 21 TYPE JOBBERS LENGTH
  • INCREMENT SIZE 1/64 INCH
  • INCREMENT SIZE - DECIMAL .015625
  • INCREMENT SIZE - DECIMAL - UOM IN
  • INCREMENT SIZE - FRACTIONAL 1/64
  • MAXIMUM SIZE 1-1/16 INCH
  • MAXIMUM SIZE - DECIMAL 1.0625
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL 1-1/16
  • MINIMUM SIZE 3/8 INCH
  • MINIMUM SIZE - DECIMAL .375
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL 3/8
  • NUMBER OF DRILLS 21
  • TYPE JOBBERS LENGTH
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number SAD21
Product Name Drill Bit Sets
Product Drill; Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Drill Bits - 213225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.189 inch (4.8 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Left-Hand Cobalt Micro-Drill - LHMD-095 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Drill Bit - T1 5/16 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Jobber
Cutting Application Plastic; Steel; Wood
View Details