Peco Fasteners, Inc. Drill Bit Sets SAD13

Description
INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .015625 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MAXIMUM SIZE 1/4 INCH MAXIMUM SIZE - DECIMAL .25 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/4 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 13 TYPE JOBBERS LENGTH
Datasheet
Description
INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .015625 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MAXIMUM SIZE 1/4 INCH MAXIMUM SIZE - DECIMAL .25 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/4 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 13 TYPE JOBBERS LENGTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - SAD13 - Peco Fasteners, Inc.
Atlanta, GA, USA
Drill Bit Sets
SAD13
Drill Bit Sets SAD13
INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .015625 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MAXIMUM SIZE 1/4 INCH MAXIMUM SIZE - DECIMAL .25 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/4 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 13 TYPE JOBBERS LENGTH
  • INCREMENT SIZE 1/64 INCH
  • INCREMENT SIZE - DECIMAL .015625
  • INCREMENT SIZE - DECIMAL - UOM IN
  • INCREMENT SIZE - FRACTIONAL 1/64
  • MAXIMUM SIZE 1/4 INCH
  • MAXIMUM SIZE - DECIMAL .25
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL 1/4
  • MINIMUM SIZE 1/16 INCH
  • MINIMUM SIZE - DECIMAL .0625
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL 1/16
  • NUMBER OF DRILLS 13
  • TYPE JOBBERS LENGTH
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number SAD13
Product Name Drill Bit Sets
Product Drill; Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216016 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm, 16mm
Diameter 2.008 inch (51.0 mm)
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
High Speed Drill 221B-GP-#53 - 221B-GP-#53 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
1-7/8" (48mm) Bi-Metal Hole Saw - D180030 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details