BI-METAL MATERIAL
9 INCH BLADE LENGTH
9 BLADE LENGTH - DECIMAL
9 BLADE LENGTH - FRACTIONAL
NON METAL CUT MATERIAL
6 TEETH PER INCH
PACKAGE QUANTITY 5
BLADE LENGTH - DECIMAL - UOM IN
Peco Fasteners, Inc.
Done
Datasheet
Description
BI-METAL MATERIAL
9 INCH BLADE LENGTH
9 BLADE LENGTH - DECIMAL
9 BLADE LENGTH - FRACTIONAL
NON METAL CUT MATERIAL
6 TEETH PER INCH
PACKAGE QUANTITY 5
BLADE LENGTH - DECIMAL - UOM IN
BI-METAL MATERIAL
9 INCH BLADE LENGTH
9 BLADE LENGTH - DECIMAL
9 BLADE LENGTH - FRACTIONAL
NON METAL CUT MATERIAL
6 TEETH PER INCH
PACKAGE QUANTITY 5
BLADE LENGTH - DECIMAL - UOM IN