BI-METAL MATERIAL
12 INCH BLADE LENGTH
12 BLADE LENGTH - DECIMAL
12 BLADE LENGTH - FRACTIONAL
NON METAL, METAL CUT MATERIAL
10 TEETH PER INCH
PACKAGE QUANTITY 5
BLADE LENGTH - DECIMAL - UOM IN
Peco Fasteners, Inc.
Done
Datasheet
Description
BI-METAL MATERIAL
12 INCH BLADE LENGTH
12 BLADE LENGTH - DECIMAL
12 BLADE LENGTH - FRACTIONAL
NON METAL, METAL CUT MATERIAL
10 TEETH PER INCH
PACKAGE QUANTITY 5
BLADE LENGTH - DECIMAL - UOM IN
BI-METAL MATERIAL
12 INCH BLADE LENGTH
12 BLADE LENGTH - DECIMAL
12 BLADE LENGTH - FRACTIONAL
NON METAL, METAL CUT MATERIAL
10 TEETH PER INCH
PACKAGE QUANTITY 5
BLADE LENGTH - DECIMAL - UOM IN