R50044 -- DRIVE PIN - NON METRIC
Peco Fasteners, Inc.
Drive Pin - Non Metric
R50044
Description
2-1/2 INCH SHANK LENGTH
2.5 SHANK LENGTH - DECIMAL
2-1/2 SHANK LENGTH - FRACTIONAL
0.3 INCH HEAD DIAMETER
.3 HEAD DIAMETER - DECIMAL
PACKAGING QUANTITY 100
HEAD DIAMETER - DECIMAL - UOM IN
SHANK LENGTH - DECIMAL - UOM IN
Description
2-1/2 INCH SHANK LENGTH
2.5 SHANK LENGTH - DECIMAL
2-1/2 SHANK LENGTH - FRACTIONAL
0.3 INCH HEAD DIAMETER
.3 HEAD DIAMETER - DECIMAL
PACKAGING QUANTITY 100
HEAD DIAMETER - DECIMAL - UOM IN
SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
2-1/2 INCH SHANK LENGTH
2.5 SHANK LENGTH - DECIMAL
2-1/2 SHANK LENGTH - FRACTIONAL
0.3 INCH HEAD DIAMETER
.3 HEAD DIAMETER - DECIMAL
PACKAGING QUANTITY 100
HEAD DIAMETER - DECIMAL - UOM IN
SHANK LENGTH - DECIMAL - UOM IN
- 2-1/2 INCH SHANK LENGTH
- 2.5 SHANK LENGTH - DECIMAL
- 2-1/2 SHANK LENGTH - FRACTIONAL
- 0.3 INCH HEAD DIAMETER
- .3 HEAD DIAMETER - DECIMAL
- PACKAGING QUANTITY 100
- HEAD DIAMETER - DECIMAL - UOM IN
- SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Pins |
|
Product Number
|
R50044 |
|
Product Name
|
Drive Pin - Non Metric |
|
Pin Type
|
Drive
|
Unlock Full Specs
to access all available technical data
Similar Products
Pin Type
CoiledSpring; PCB Push Pin
Design Units
Metric
Nominal Diameter
0.1811 inch (4.6 mm)
View Details
Pin Type
Pivot / Hinge
Design Units
Metric
Nominal Diameter
0.5906 to 3.94 inch (15 to 100 mm)
View Details
Length
0.2500 inch (6.35 mm)
Material
Mild Steel
View Details